ETSI - TR 101 599

Electromagnetic compatibility and Radio spectrum matters (ERM) System Reference Document (SRDoc); Broadband Direct-Air-to-Ground Communications System employing beamforming antennas, operating in the 2,4 GHz and 5,8 GHz bands

inactive
Organization: ETSI
Publication Date: 1 August 2012
Status: inactive
Page Count: 31
scope:

The present document describes a system designed to provide broadband DA2G communications, which may require a change of the present frequency designation / utilisation within CEPT or some changes to the present regulatory framework for the proposed band(s) regarding either intended or unwanted emissions.

The preferred regulatory approach would be for this system to operate on a non-interference and unprotected basis within the bands 2 400 MHz to 2 483,5 MHz and/or 5 855 MHz to 5 875 MHz. However, it is recognised that there is a high density and large variety of licence-exempt applications already deployed in the 2,4 GHz band in CEPT countries and a number of important applications (including ITS applications and BFWA) also are deployed or planned in, or adjacent to the 5,8 GHz band.

The present document includes, in particular:

• Market information.

• Technical information.

• Regulatory issues.

Document History

September 1, 2012
Electromagnetic compatibility and Radio spectrum matters (ERM) System Reference Document (SRDoc); Broadband Direct-Air-to-Ground Communications System employing beamforming antennas, operating in the 2,4 GHz and 5,8 GHz bands
The present document describes a system designed to provide broadband DA2G communications, which may require a change of the present frequency designation / utilisation within CEPT or some changes to...
TR 101 599
August 1, 2012
Electromagnetic compatibility and Radio spectrum matters (ERM) System Reference Document (SRDoc); Broadband Direct-Air-to-Ground Communications System employing beamforming antennas, operating in the 2,4 GHz and 5,8 GHz bands
The present document describes a system designed to provide broadband DA2G communications, which may require a change of the present frequency designation / utilisation within CEPT or some changes to...
July 1, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); System Reference document (SRdoc); Broadband Direct-Air-to-Ground Communications System employing beamforming antennas, operating in the 2,4 GHz and 5,8 GHz bands
The present document describes a system designed to provide broadband DA2G communications, which may require a change of the present frequency designation / utilisation within CEPT or some changes to...

References

Advertisement