ETSI - ES 203 408
Environmental Engineering (EE); Colour and marking of DC cable and connecting devices
| Organization: | ETSI |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 28 |
scope:
The scope of the present document is to define common practice for identification of cabling or parts of the DC electric distribution for the Telecom sites (buildings/rooms) feeding ICT and facilities equipment (power plant, cooling, building access systems, monitoring, etc.).
This applies to 400VDC cabling for Telecom, ICT equipment and environment equipment using interface defined in ETSI EN 300 132-3-1 [8] or Recommendation ITU-T L.1200 [2] and avoids confusion between the DC colour and marking of up to 400VDC distribution and the other power interfaces identification: -48VDC distribution for A interface, AC and uninterrupted AC given by inverters or UPS used in the building.
The Recommendation defines:
• requirements for the colour and identification of separate wires used in DC distribution systems and installations, and as much as possible inside equipment between A or P interface and end use;
• marking and identification of DC multiwire cables, connectors and any associated equipment for DC power distribution;
• marking identification for sui-distribution boards and interconnection boxes.
For DC wires in multiwire cables Recommendations are given for harmonization with separate wire requirements.
Recommendations are given on other distribution items (wires, cables and interconnection items) including the functional earthing and bonding arrangement for distribution outside and inside equipment to avoid any confusion with DC distribution identification of the present document.
Document History