JSA - JIS Z 0312
Non-Metallic Blast-Cleaning Abrasives
| Organization: | JSA |
| Publication Date: | 22 March 2016 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Abrasives): | 25.100.70 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This Standard specifies non-metallic abrasives used for blast-cleaning (hereafter referred to as "abrasives") which is carried out for the surface preparation of steel products before application of paints or related products for the purpose of rust and corrosion prevention.
NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 11126-1: 1993 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11126-3: 1993 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11126-4: 1993 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11126-5: 1993 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11126-6: 1993 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11126-7: 1995 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11126-9: 1999 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11126-10: 2000 Preparation of steel substrates before application of paints and related products-Specificati
ISO 11127-1 :2011 Preparation of steel substrates before application of paints and related products-Test methods for non-metallic blast-cleaning abrasives-Part 1: Sampling
ISO 11127-2: 2011 Preparation of steel substrates before application of paints and related products-Test methods for non-metallic blast-cleaning abrasives-Part 2: Determination of particle size distribution
ISO 11127-3: 2011 Preparation of steel substrates before application of paints and related products-Test methods for non-metallic blast-cleaning abrasives-Part 3: Determination of apparent density
ISO 11127-4: 2011 Preparation of steel substrates before application of paints and related products-Test methods for non-metallic blast-cleaning abrasives-Part 4: Assessment of hardness by a glass slide test
ISO 11127-5: 2011 Preparation of steel substrates before application of paints and related products-Test methods for non-metallic blast-cleaning abrasives-Part 5: Determination of moisture
ISO 11127-6: 2011 Preparation of steel substrates before application of paints and related products-Test methods for non-metallic blast-cleaning abrasives-Part 6: Determination of water-soluble contaminants by conductivity measurement
ISO 11127-7: 2011 Preparation of steel substrates before application of paints and related products-Test methods for non-metallic blast-cleaning abrasives-Part 7: Determination of water-soluble chlorides (Overall evaluation: MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History