JSA - JIS H 8300

Thermal spraying –– Zinc, aluminium and their alloys

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 41
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This Standard specifies requirements for the thermal spray coating of zinc, aluminium and their alloys applied on steel surface for the purpose of corrosion protection.

NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 2063-1 : 2019 Thermal spraying - Zinc, aluminium and their alloys - Part 1 : Design considerations and quality requirements for corrosion protection systems

ISO 2063-2 : 2017 Thermal spraying - Zinc, aluminium and their alloys - Part 2 : Execution of corrosion protection systems (Overall evaluation : MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS H 8300
March 22, 2021
Thermal spraying –– Zinc, aluminium and their alloys
This Standard specifies requirements for the thermal spray coating of zinc, aluminium and their alloys applied on steel surface for the purpose of corrosion protection. NOTE The International...
October 20, 2011
Thermal spraying-Zinc, aluminium and their alloys
This Standard specifies the thermal spray coating of zinc, aluminium and their alloys which are processed on steel for the purpose of corrosion prevention. However, this Standard does not apply to...
November 20, 2005
Thermal spraying - Zinc, aluminium and their alloys
A description is not available for this item.
August 20, 1999
Zinc, Aluminium and Their Alloys Sprayed Coatings - Quality of Sprayed Coatings
A description is not available for this item.
January 1, 1994
Zinc Sprayed Coatings on Iron and Steel
A description is not available for this item.

References

Advertisement