JSA - JIS H 8403

Determination of the deposition efficiency for thermal spraying

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 May 2013
Status: active
Page Count: 17
ICS Code (Surface treatment): 25.220.20
scope:

This Standard specifies the determination method of the deposition efficiency for thermal spraying process in connection with thermal spraying materials and related equipment for thermal spraying.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows :

ISO 1 7836 : 2004 Thermal spraying - Determination of the deposition efficiency for thermal spraying (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS H 8403
May 20, 2013
Determination of the deposition efficiency for thermal spraying
This Standard specifies the determination method of the deposition efficiency for thermal spraying process in connection with thermal spraying materials and related equipment for thermal spraying....

References

Advertisement