JSA - JIS H 8300

Thermal spraying-Zinc, aluminium and their alloys

inactive
Buy Now
Organization: JSA
Publication Date: 20 October 2011
Status: inactive
Page Count: 23
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This Standard specifies the thermal spray coating of zinc, aluminium and their alloys which are processed on steel for the purpose of corrosion prevention. However, this Standard does not apply to the reparation of thermal spray coatings.

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:

ISO 2063:2005 Thermal spraying-Metallic and other inorganic coatings- Zinc, aluminium and their alloys (MOD)

The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

 

Document History

March 22, 2021
Thermal spraying –– Zinc, aluminium and their alloys
This Standard specifies requirements for the thermal spray coating of zinc, aluminium and their alloys applied on steel surface for the purpose of corrosion protection. NOTE The International...
JIS H 8300
October 20, 2011
Thermal spraying-Zinc, aluminium and their alloys
This Standard specifies the thermal spray coating of zinc, aluminium and their alloys which are processed on steel for the purpose of corrosion prevention. However, this Standard does not apply to...
November 20, 2005
Thermal spraying - Zinc, aluminium and their alloys
A description is not available for this item.
August 20, 1999
Zinc, Aluminium and Their Alloys Sprayed Coatings - Quality of Sprayed Coatings
A description is not available for this item.
January 1, 1994
Zinc Sprayed Coatings on Iron and Steel
A description is not available for this item.

References

Advertisement