NPFC - MIL-PRF-19500/545
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 2N5151, 2N5153, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 7 October 2016 |
| Status: | active |
| Page Count: | 33 |
scope:
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each encapsulated device type and Two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated device type as specified in MIL-PRF-19500. Provisions for radiation hardness assurance (RHA) to eight radiation levels ("M", "D", "P", "L," "R", "F", "G", and "H") are provided for JANTXV and JANS product assurance levels.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History