NPFC - MIL-PRF-19500/545

SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

inactive
Buy Now
Organization: NPFC
Publication Date: 13 March 2003
Status: inactive
Page Count: 25
scope:

This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each unencapsulated device type.

intended Use:

The notes specified in MIL-PRF-19500 are applicable to this specification.

Document History

September 27, 2022
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 2N5151, 2N5153, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN, JANTX,...
October 7, 2016
TRANSISTOR, PNP, SILICON, POWER, ENCAPSULATED (THROUGH-HOLE AND SURFACE MOUNT PACKAGES) AND UN-ENCAPSULATED (DIE), TYPES 2N5151, 2N5153, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance (JAN, JANTX, JANTXV,...
August 29, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3, JAN, JANTX, JANTXV, JANTXVF, JANTXVR, JANS, JANHC, AND JANKC, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCC, JANHCD, JANKCB, JANKCC, JANKCD, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, AND JANKCCH
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
February 6, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCC, JANKCB, JANKCC, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, AND JANKCCH
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
September 12, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCC, JANKCB, JANKCC, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, AND JANKCCH
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
April 14, 2008
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCB, JANHCC, JANKCB, JANKCC, JANKCCM, JANKCCD, JANKCCP, JANKCCL, JANKCCR, JANKCCF, JANKCCG, AND JANKCCH
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
April 29, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
MIL-PRF-19500/545
March 13, 2003
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
July 27, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3 JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power switching applications. Four levels of product assurance are provided for each...
July 21, 2000
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER, TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, 2N5151U3, AND 2N5153U3, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
November 3, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5151, 2N5153, 2N5151L, 2N5153L JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
A description is not available for this item.
July 30, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5151, 2N5153, 2N5151L, 2N5153L JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
This specification covers the performance requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each...
January 15, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5151, 2N5153, 2N5151L, 2N5153L, JANTX, JANTXV, JANS,JANHC, AND JANKC
This specification covers the detail requirements for PNP, silicon, power transistors for use in high-speed power-switching applications. Three levels of product assurance are provided for each...
May 3, 1982
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES 2N5151, 2N5153 JAN, JANTX AND JANTXV
A description is not available for this item.
August 6, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, POWER TYPES ZN51 5L, 2N5153 JAN, JANTX AND JANTXV
A description is not available for this item.

References

Advertisement