DIN EN ISO 16496
Laboratory glassware - Vacuum-jacketed vessels for heat insulation (ISO 16496:2016)
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
scope:
This International Standard recommends dimensions and specifies requirements and test methods for laboratory glassware manufactured from borosilicate glass 3.3 and provided with a vacuum jacket for thermal insulation. It covers Dewar vessels, vacuum-jacketed reaction vessels and vacuum-jacketed columns intended for laboratory use and laboratory related applications. Typical dimensions are given in Tables 1 to 5.
This International Standard does not apply to large scale production equipment and equipment operated with pressures of more than 0,1 bar above atmospheric pressure
Document History