DIN - AD 2000-MERKBLATT B 1

Cylindrical and spherical shells subjected to internal overpressure

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2000
Status: active
Page Count: 2
ICS Code (Pressure vessels): 23.020.30
scope:

The design rules below apply to cylindrical and spherical shells for pressure vessel shells and pipework subjected to internal overpressure, where For pipes with Da < 200 mm these rules apply up to a ratio Da/Di = 1,7. For cylindrical shells with Da/Di > 1,2 see AD 2000-Merkblatt B 10.

Document History

AD 2000-MERKBLATT B 1
October 1, 2000
Cylindrical and spherical shells subjected to internal overpressure
The design rules below apply to cylindrical and spherical shells for pressure vessel shells and pipework subjected to internal overpressure, where For pipes with Da < 200 mm these rules apply up to a...

References

Advertisement