DIN EN ISO 17161
Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests (ISO 17161:2014)
| Organization: | DIN |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This International Standard describes a procedure
- to verify the degree of misalignment of the load train of the test machines using a reference test specimen uniformly loaded in tension or in compression, and
- to give indications in order to correct defects such as torsion and bending.
This International Standard is not intended to provide a quantitative and acceptable limit before the testing of ceramic matrix composites with a fibre reinforcement: unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x ≤ 3) loaded along one principal axis of reinforcement. This limit depends on the sensitivity of each type of composite to the misalignment defect.
NOTE 1 This limit is to be defined between the testing establishment and the customer.
NOTE 2 Monolithic ceramics are very sensitive to misalignment defects while CMCs (ceramic matrix composite) in general are moderately sensitive to them
Document History