DIN EN ISO 17161

Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests (ISO 17161:2014); German and English version FprEN ISO 17161:2015

inactive
Organization: DIN
Publication Date: 1 November 2015
Status: inactive
Page Count: 32
ICS Code (Advanced ceramics): 81.060.30

Document History

October 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests (ISO 17161:2014)
This International Standard describes a procedure — to verify the degree of misalignment of the load train of the test machines using a reference test specimen uniformly loaded in tension or in...
DIN EN ISO 17161
November 1, 2015
Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests (ISO 17161:2014); German and English version FprEN ISO 17161:2015
A description is not available for this item.
Advertisement