IEC TR 62689-100
Current and voltage sensors or detectors, to be used for fault passage indication purposes - Part 100: Requirements and proposals for the IEC 61850 series data model extensions to support fault passage indicators applications
| Organization: | IEC |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 138 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 62689, which is a Technical Report, was prepared jointly with TC 57 with the scope to prepare requirements and proposals for the IEC 61850 series data model extensions to support fault passage indicators (all classes and extended functions) applications to be introduced in the future IEC 61850906 and that, in turn, will be needed for the preparation of the future IEC 62689-3.
Document History