DOD - SMD 5962-04232

MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 12 October 2016
Status: active
Page Count: 11
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-04232
October 12, 2016
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 30, 2010
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
April 3, 2006
MICROCIRCUIT, HYBRID, LINEAR, 5 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement