DS/EN ISO 4759-3

Tolerances for fasteners – Part 3: Washers for bolts, screws and nuts – Product grades A, C and F (ISO 4759-3:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 20 July 2016
Status: active
Page Count: 22
ICS Code (Washers, locking elements): 21.060.30
scope:

ISO 4759-3:2016 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts, screws, studs and nuts. This part of ISO 4759 may be applied to non-flat washers however it does not include all the tolerances related to these washers. It applies to non-captive and captive washers, and to standard and non-standard washers. It does not apply to dynamic disc springs. Washers of product grades F and A are intended to be used with bolts, screws, studs and nuts of product grades A and B; washers of product grade C are intended to be used with bolts, screws, studs and nuts of product grade C. NOTE - The product grade refers to a specific tolerance range related to dimensional and geometrical characteristics (product grade F for fine tolerances, product grade A for precise tolerances, product grade C for large tolerances). Annex A presents tolerances taken from ISO 286‑1 and ISO 286‑2.

Document History

DS/EN ISO 4759-3
July 20, 2016
Tolerances for fasteners – Part 3: Washers for bolts, screws and nuts – Product grades A, C and F (ISO 4759-3:2016)
ISO 4759-3:2016 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts,...
August 15, 2000
Tolerances for fasteners – Part 3: Plain washers for bolts, screws and nuts – Product grades A and C
This part of ISO 4759 establishes a selection of tolerances for use in the preparation of ISO product standards for punched plain washers of product grades A and C, for use with bolts, screws and...
Advertisement