DS/EN ISO 4759-3

Tolerances for fasteners – Part 3: Plain washers for bolts, screws and nuts – Product grades A and C

inactive
Organization: DS
Publication Date: 15 August 2000
Status: inactive
Page Count: 18
ICS Code (Washers, locking elements): 21.060.30
scope:

This part of ISO 4759 establishes a selection of tolerances for use in the preparation of ISO product standards for punched plain washers of product grades A and C, for use with bolts, screws and nuts of nominal thread diameters of from 1 mm to 150 mm inclusive.

Document History

July 20, 2016
Tolerances for fasteners – Part 3: Washers for bolts, screws and nuts – Product grades A, C and F (ISO 4759-3:2016)
ISO 4759-3:2016 specifies tolerances for flat washers of product grades A, C and F with nominal diameters of 1 mm to 150 mm inclusive, designed to be used in bolted joints in combination with bolts,...
DS/EN ISO 4759-3
August 15, 2000
Tolerances for fasteners – Part 3: Plain washers for bolts, screws and nuts – Product grades A and C
This part of ISO 4759 establishes a selection of tolerances for use in the preparation of ISO product standards for punched plain washers of product grades A and C, for use with bolts, screws and...
Advertisement