DOD - SMD 5962-94655

MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 10 April 2007
Status: inactive
Page Count: 12
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 2, 2009
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-94655
April 10, 2007
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 6, 2001
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
September 17, 1998
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 21, 1997
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
May 10, 1995
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.
October 21, 1994
MICROCIRCUIT, HYBRID, LINEAR, 5-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
A description is not available for this item.

References

Advertisement