DSF/FPREN 62841-2-10

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-10: Particular requirements for hand-held mixers

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 24
scope:

This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to mixers. Mixers are not considered to be tools with a liquid system. This standard does not apply to drills and impact drills, even if they can be used as a mixer. NOTE 101 Drills and impact drills are covered by IEC 62841-2-1.

Document History

June 26, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-10: Particular requirements for hand-held mixers
IEC 62841-2-10:2017 applies to mixers the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-10: Particular requirements for hand-held mixers
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to mixers. Mixers are not considered to be tools with a liquid system. This standard does not apply to...
DSF/FPREN 62841-2-10
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-10: Particular requirements for hand-held mixers
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to mixers. Mixers are not considered to be tools with a liquid system. This standard does not apply to...
Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 2-10: Particular requirements for hand-held mixers
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to mixers. Mixers are not considered to be tools with a liquid system. This standard does not apply to...
Advertisement