DS/EN 62841-2-10
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 2-10: Particular requirements for hand-held mixers
| Organization: | DS |
| Publication Date: | 26 June 2017 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
IEC 62841-2-10:2017 applies to mixers the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools, and 480 V for three-phase a.c. tools. The rated input is not more than 3 700 W. The limits for the applicability of this standard for battery tools are given in K.1 and L.1. This standard deals with the hazards presented by tools which are encountered by all persons in the normal use and reasonably foreseeable misuse of the tools. Hand-held electric tools, which can be mounted on a support or working stand for use as fixed tools without any alteration of the tool itself, are within the scope of this standard and such combination of a hand-held tool and a support is considered to be a transportable tool and thus covered by the relevant Part 3. Mixers are not considered to be tools with a liquid system. This standard does not apply to drills and impact drills, even if they can be used as a mixer This Part 2-10 is to be used in conjunction with the first edition of <a href="https://websto
Document History