DOD - SMD 5962-07239

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 16-BIT (8M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 22 October 2016
Status: active
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

December 8, 2023
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 16-BIT (8M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-07239
October 22, 2016
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 16-BIT (8M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 27, 2009
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, 512K x 16-BIT (8M), STATIC RANDOM ACCESS MEMORY (SRAM), (3.3 V), MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement