DOD - SMD 5962-96746

MICROCIRCUIT, DI ADVANCED BIPOLAR CMOS, 8-BIT TO 9-BIT PARITY BUS TRANSCEIVER WITH THREE-STATE OUTPUTS,TTL COMPATIBLE INPUTS,GITAL, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 25 October 2016
Status: active
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes

Document History

October 26, 2022
MICROCIRCUIT, DI ADVANCED BIPOLAR CMOS, 8-BIT TO 9-BIT PARITY BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, GITAL, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-96746
October 25, 2016
MICROCIRCUIT, DI ADVANCED BIPOLAR CMOS, 8-BIT TO 9-BIT PARITY BUS TRANSCEIVER WITH THREE-STATE OUTPUTS,TTL COMPATIBLE INPUTS,GITAL, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
August 13, 2010
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 8-BIT TO 9-BIT PARITY BUS TRANSCEIVER WITH THREE-STATE OUTPUTS,TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 24, 2003
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 8-BIT TO 9-BIT PARITY BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
January 30, 1996
MICROCIRCUIT, DIGITAL, ADVANCED BIPOLAR CMOS, 8-BIT TO 9-BIT PARITY BUS TRANSCEIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement