GMW16360

Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant, Hot Oil Moldable

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 October 2016
Status: active
Page Count: 4
scope:

Material Description.

This standard covers properties of various types of glass fiber reinforced, heat stabilized, hydrolysis resistant polyphthalamide (PPA), injection moldable, and hot oil moldable.

Symbols. The material abbreviations according to SAE J1344 are shown in Table 1.

Applicability. Typical applications include cylinder head ports, and water pump housings. 

Remarks. The classification into groups is according to the different ranges of glass fiber content. See Replaced Specifications table after Section 9.

Document History

GMW16360
October 1, 2016
Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant, Hot Oil Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced, heat stabilized, hydrolysis resistant polyphthalamide (PPA), injection moldable, and hot oil...
March 1, 2011
Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant, Hot Oil Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced, heat stabilized, hydrolysis resistant polyphthalamide, injection moldable, hot oil moldable....

References

Advertisement