GMW16360

Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant, Hot Oil Moldable

inactive
Buy Now
Organization: GMW
Publication Date: 1 March 2011
Status: inactive
Page Count: 3
scope:

Material Description. This standard covers properties of various types of glass fiber reinforced, heat stabilized, hydrolysis resistant polyphthalamide, injection moldable, hot oil moldable.

Symbols. The material abbreviations according to SAE J1344 are shown in Table 1.

Typical Applications. Typical applications include the following: cylinder head ports, water pump housings.

Remarks. The classification into groups is according to the different ranges of glass fiber content. See Replaced Specifications table after Section 9.

Document History

October 1, 2016
Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant, Hot Oil Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced, heat stabilized, hydrolysis resistant polyphthalamide (PPA), injection moldable, and hot oil...
GMW16360
March 1, 2011
Polyphthalamide - Glass Fiber Reinforced, Heat Stabilized, Hydrolysis Resistant, Hot Oil Moldable
Material Description. This standard covers properties of various types of glass fiber reinforced, heat stabilized, hydrolysis resistant polyphthalamide, injection moldable, hot oil moldable....

References

Advertisement