GMW17667
Limited Durability Two-Component Urethane Clearcoat Over Epoxy Base Exterior Exposed Weave Carbon Fiber
| Organization: | GMW |
| Publication Date: | 1 October 2016 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers the qualification and performance requirements of non-durable Two (2) Component (2K), high solids (40% volume to 55% volume solids as sprayed), and urethane clearcoat direct over exterior epoxy based exposed weave carbon fiber substrate. 1.1 Material Description. Clearcoat (CC) is a rigid, two (2) - component urethane or urethane blends.
Symbols. Not applicable.
Applicability. These clearcoats are designed to be applied directly to GM approved epoxy based exposed weave carbon fiber substrates.
Remarks. Not applicable.
Document History