GMW17667
Limited Durability Two-Component Urethane Clearcoat Over Epoxy Base Exterior Exposed Weave Carbon Fiber
| Organization: | GMW |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 4 |
scope:
This specification covers the qualification and performance requirements of non-durable Two (2) Component (2K), high solids (40% to 55% volume solids as sprayed), and urethane clearcoat direct over exterior epoxy based exposed weave carbon fiber substrate.
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
Clearcoat (CC) is a rigid, (2K) urethane or urethane blends.
Symbols.
Not applicable.
Applicability.
These clearcoats are designed to be applied directly to GM approved epoxy based exposed weave carbon fiber substrates.
Remarks.
None.
Document History