NPFC - MIL-PRF-51527
Filter Set, Gas-Particulate, 200 CFM, M98
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 October 2016 |
| Status: | active |
scope:
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE) (see 6.1).
Document History
May 13, 2021
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE) (see 6.1).
MIL-PRF-51527
October 6, 2016
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE) (see 6.1).
November 2, 2015
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at200 cubic feet per minute (cfm) for use in Collective Protection Equipment(CPE) (see 6.1).
March 22, 2013
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE)
March 18, 2011
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE) (see 6.1).
May 21, 2010
Filter Set, Gas-Particulate, 200CFM, M98
The gas---particulate filter set is intended for use as part of a Nuclear Biological Chemical (NBC) air handling system of a collective protection system. The filter set(s) may be used in shipboard...
February 27, 2006
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
The gas---particulate filter set is intended for use as part of a Nuclear Biological Chemical (NBC) air handling system of a collective protection system. The filter set(s) may be used in shipboard...
March 13, 2000
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
This specification covers 2 types of gas-particulate filter sets rated at 340 cubic meters per hour (cmh) (200 cubic feet per minute (cfm)) for use in collective protection configurations (see 6.1):...
April 19, 1996
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
A description is not available for this item.
May 22, 1990
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
A description is not available for this item.
November 13, 1989
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
A description is not available for this item.
August 21, 1987
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
This specification covers one type of cylindrical gas-particulate filter with an airflow rating of 200 cubic feet per minute (cfm).