NPFC - MIL-F-51527

FILTER SET, GAS-PARTICULATE, 200 CFM, M98

inactive
Buy Now
Organization: NPFC
Publication Date: 13 November 1989
Status: inactive
Page Count: 2

Document History

Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE) (see 6.1).
October 6, 2016
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE) (see 6.1).
November 2, 2015
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at200 cubic feet per minute (cfm) for use in Collective Protection Equipment(CPE) (see 6.1).
March 22, 2013
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE)
March 18, 2011
Filter Set, Gas-Particulate, 200 CFM, M98
This specification covers a set of gas and particulate filters rated at 200 cubic feet per minute (cfm) for use in Collective Protection Equipment (CPE) (see 6.1).
May 21, 2010
Filter Set, Gas-Particulate, 200CFM, M98
The gas---particulate filter set is intended for use as part of a Nuclear Biological Chemical (NBC) air handling system of a collective protection system. The filter set(s) may be used in shipboard...
February 27, 2006
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
The gas---particulate filter set is intended for use as part of a Nuclear Biological Chemical (NBC) air handling system of a collective protection system. The filter set(s) may be used in shipboard...
March 13, 2000
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
This specification covers 2 types of gas-particulate filter sets rated at 340 cubic meters per hour (cmh) (200 cubic feet per minute (cfm)) for use in collective protection configurations (see 6.1):...
April 19, 1996
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
A description is not available for this item.
May 22, 1990
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
A description is not available for this item.
MIL-F-51527
November 13, 1989
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
A description is not available for this item.
August 21, 1987
FILTER SET, GAS-PARTICULATE, 200 CFM, M98
This specification covers one type of cylindrical gas-particulate filter with an airflow rating of 200 cubic feet per minute (cfm).

References

Advertisement