CSA - CAN/CSA-C61089-11

Round wire concentric lay overhead electrical stranded conductors

inactive
Organization: CSA
Publication Date: 1 January 2011
Status: inactive
Page Count: 230
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:

(a) aluminum wires:

(i) hard-drawn aluminum in accordance with CAN/CSA-C60889, designated A1;

(ii) aluminum alloy AA6101-T81 in accordance with CAN/CSA-C60104, designated A2; and

(iii) aluminum alloy AA6101-T83 in accordance with CAN/CSA-C60104, designated A4;

(b) zinc-coated steel wires in accordance with CAN/CSA-C60888:

(i) regular strength steel, designated S1A or S1B, where A and B are zinc coating classes;

(ii) high strength steel, designated S2A or S2B; and

(iii) extra high strength steel, designated S3A; and

(c) aluminum-clad steel wires in accordance with CAN/CSA-C61232 using Class 20, designated 20SA Type A, corresponding to a conductivity of 20.3% IACS.

The conductor designations covered by this Standard include but are not limited to

(a) A1, A2, A4;

(b) A1/S1A, A1/S1B, A1/S2A, A1/S2B, A1/S3A;

(c) A2/S1A, A2/S1B, A2/S3A;

(d) A1/20SA; and

(e) A1/A2, A1/A4

Document History

March 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:...
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:...
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
A description is not available for this item.
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
[Replace this clause with the following] This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of...
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This International Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following...
CAN/CSA-C61089-11
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:...
November 1, 2003
Round wire concentric lay overhead electrical stranded conductors
Preface This is the first edition of CAN/CSA-C61089, Round wire concentric lay overhead electrical stranded conductors, which is an adoption, with Canadian deviations, of the identically titled...
November 1, 2003
Round wire concentric lay overhead electrical stranded conductors
A description is not available for this item.

References

Advertisement