CSA - CAN/CSA-C61089-11

Round wire concentric lay overhead electrical stranded conductors

inactive
Organization: CSA
Publication Date: 1 January 2011
Status: inactive
Page Count: 196
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This International Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:

a) hard-drawn aluminium as per IEC 889 designated Al*;

b) aluminium alloy type B as per IEC 104 designated A2*;

c) aluminium alloy type A as per IEC 104 designated A3* (and when applicable to the following cores, as per IEC 888);

d) regular strength steel, designated S1A or S1 B, where A and B are zinc coating classes, corresponding respectively to classes 1 and 2;

e) high strength steel, designated S2A or S2B;

f) extra high strength steel, designated S3A.

The conductor designations included in this standard are:

Al, A2, A3, Al/S1A, Al/S1B,

Al/S2A, Al/S2B, Al/S3A,

A2/S1A, A2/S 1 B, A2/S3A,

A3/S 1 A, A3/S 1 B, A3/S3A, Al /A2, A1 /A3.

Document History

March 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:...
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:...
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
A description is not available for this item.
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
[Replace this clause with the following] This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of...
CAN/CSA-C61089-11
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This International Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following...
January 1, 2011
Round wire concentric lay overhead electrical stranded conductors
This Standard specifies the electrical and mechanical characteristics of round wire concentric lay overhead electrical stranded conductors made of combinations of any of the following metal wires:...
November 1, 2003
Round wire concentric lay overhead electrical stranded conductors
Preface This is the first edition of CAN/CSA-C61089, Round wire concentric lay overhead electrical stranded conductors, which is an adoption, with Canadian deviations, of the identically titled...
November 1, 2003
Round wire concentric lay overhead electrical stranded conductors
A description is not available for this item.

References

Advertisement