ETSI - EN 302 435-2
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
| Organization: | ETSI |
| Publication Date: | 1 May 2007 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The present document specifies the requirements for Building Material Analysis and Classification (BMA&C) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8 GHz as shown in table 1. Reduced emissions in the ranges from 0,96 GHz to 2,2 GHz and 8 GHz to 10,6 GHz are defined in clause 8 of EN 302 435-1 [2].
Equipment covered by the present document operates in accordance with ECC Decision ECC/DEC(07)01 [4] on Building Material Analysis (BMA) devices using Ultra WideBand technology in the bands below 8,0 GHz.
The document applies to:
a) UWB building material analysis and classification equipment for imaging and object detection applications;
b) equipment fitted with an integral antenna;
c) handheld devices;
d) equipment with an activation switch;
e) equipment that only transmits when being in contact or close proximity to the investigated material.
The document does not apply to:
- UWB communication device; and
- Ground penetrating radar device; and
- wall redar imaging device; and
- through-wall radar imaging device.
as defined in ITU-R Recommendation SM.1754 [5].
The present document specifies the equipment which is designed to not radiate into the free space. It is designed to function only when positioned such that it radiates directly into the absorptive material such as walls and other building materials which absorb emissions. Any leakage or residual emissions appearing, e.g. behind the wall or outside the directed and backwards and sideways screened antenna, is defined as undesired emission.
The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represents the optimum performance achievable.
The present document is intended to cover the provisions of article 3.2 of Directive 1999/5/EC [1] (R&TTE Directive), which states that "... radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radiocommunications and orbital resources so as to avoid harmful interference".
Document History