ETSI - EN 302 435-2

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive

inactive
Organization: ETSI
Publication Date: 1 August 2009
Status: inactive
Page Count: 13
scope:

The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8,5 GHz. Additionally it specifies reduced emissions in the ranges from 0,96 GHz to 2,2 GHz and 8,5 GHz to 10,6 GHz.

Equipment covered by the present document operates in accordance with amended ECC Decision ECC/DEC(07)01 on specific Material Sensing devices using Ultra-Wideband (UWB) technology (amended 26 June 2009) [3] and Commission Decision of 21 April 2009 [i.5] amending Decision 2007/131/EC [2] on allowing the use of the radio spectrum for equipment using ultra-wideband technology in a harmonized manner in the Community (notified under document number C(2009) 2787) (2009/343/EC) [i.5].

The present document applies to:

UWB building material analysis and classification equipment for imaging and object detection applications;

equipment fitted with an integral antenna;

handheld devices.

The present document does not apply to:

UWB communication devices;

Ground penetrating radar devices; nor

Through-wall radar imaging devices;

as defined in ITU-R Recommendation SM.1754 [i.3].

The present document specifies the equipment which is designed to not radiate into the free space. It is designed to function only when positioned such that it radiates directly into the absorptive material such as walls and other building materials which absorb emissions.

The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.

The present document is intended to cover the provisions of article 3.2 of Directive 1999/5/EC [i.2] (R&TTE Directive), which states that "... radio equipment shall be so constructed that it effectively uses the spectrum allocated to terrestrial/space radiocommunications and orbital resources so as to avoid harmful interference".

Document History

December 1, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
A description is not available for this item.
EN 302 435-2
August 1, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8,5 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
February 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
May 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra WideBand technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA&C) applications using UWB technology operating in all or part of the frequency band from 2,2 GHz...
May 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Technical characteristics for SRD equipment using Ultra Wide Band technology (UWB); Building Material Analysis and Classification equipment applications operating in the frequency band from 2,2 GHz to 8 GHz; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document specifies the requirements for Building Material Analysis and Classification (BMA&C) Applications operating in all or part of the frequency band from 2.2 GHz to 8 GHz. Reduced...

References

Advertisement