IEC 60664-3 REDLINE

Insulation coordination for equipment within low-voltage systems – Part 3: Use of coating, potting or moulding for protection against pollution

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2016
Status: active
Page Count: 80
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 60664 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in IEC 60664-1.

This document describes the requirements and test procedures for two methods of protection

type 1 protection improves the microenvironment of the parts under the protection;

type 2 protection is considered to be similar to solid insulation.

This document also applies to all kinds of protected printed boards, including the surface of inner layers of multi-layer boards, substrates and similarly protected assemblies. In the case of multi-layer printed boards, the distances through an inner layer are covered by the requirements for solid insulation in IEC 60664-1.

 NOTE Examples of substrates are hybrid integrated circuits and thick-film technology.

This document refers only to permanent protection. It does not cover assemblies that are subjected to mechanical adjustment or repair.

The principles of this standard are applicable to functional, basic, supplementary and reinforced insulation.

Document History

IEC 60664-3 REDLINE
November 1, 2016
Insulation coordination for equipment within low-voltage systems – Part 3: Use of coating, potting or moulding for protection against pollution
This part of IEC 60664 applies to assemblies protected against pollution by the use of coating, potting or moulding, thus allowing a reduction of clearance and creepage distances as described in IEC...

References

Advertisement