IEC TS 62993

GUIDANCE FOR DETERMINATION OF CLEARANCES, CREEPAGE DISTANCES AND REQUIREMENTS FOR SOLID INSULATION FOR EQUIPMENT WITH A RATED VOLTAGE ABOVE 1 000 V AC AND 1 500 V DC, AND UP TO 2 000 V AC AND 3 000 V DC

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2018
Status: active
Page Count: 1
ICS Code (Insulation systems): 29.080.30

Document History

IEC TS 62993
June 1, 2018
GUIDANCE FOR DETERMINATION OF CLEARANCES, CREEPAGE DISTANCES AND REQUIREMENTS FOR SOLID INSULATION FOR EQUIPMENT WITH A RATED VOLTAGE ABOVE 1 000 V AC AND 1 500 V DC, AND UP TO 2 000 V AC AND 3 000 V DC
A description is not available for this item.
July 1, 2017
Guidance for determination of clearances, creepage distances and requirements for solid insulation for equipment with a rated voltage above 1 000 V AC and 1 500 V DC, and up to 2 000 V AC and 3 000 V DC
IEC TS 62993, which is a Technical Specification, gives guidance to technical committees which deal with equipment having a RATED VOLTAGE of more than 1 000 V AC and up to 2 000 V AC, or a RATED...
Advertisement