IEC TS 62993

Guidance for determination of clearances, creepage distances and requirements for solid insulation for equipment with a rated voltage above 1 000 V AC and 1 500 V DC, and up to 2 000 V AC and 3 000 V DC

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2017
Status: active
Page Count: 32
ICS Code (Insulation systems): 29.080.30
scope:

IEC TS 62993, which is a Technical Specification, gives guidance to technical committees which deal with equipment having a RATED VOLTAGE of more than 1 000 V AC and up to 2 000 V AC, or a RATED VOLTAGE of more than 1 500 V DC and up to 3 000 V DC. RATED VOLTAGES up to 1 000 V AC and 1 500 V DC, as well as higher or lower internal voltages, are covered by IEC 60664-1.

This document applies to equipment for use up to 2 000 m above sea level, and provides guidance for use at higher altitudes.

This document gives guidance for CLEARANCES, CREEPAGE DISTANCES and SOLID INSULATION for equipment to achieve safety. It includes methods of electric testing.

NOTE Requirements for functional insulation are not specified as they are not regarded as safety requirements.

This document does not deal with distances

• through liquid insulation,

• through gases other than air, and

• through compressed air.

Document History

June 1, 2018
GUIDANCE FOR DETERMINATION OF CLEARANCES, CREEPAGE DISTANCES AND REQUIREMENTS FOR SOLID INSULATION FOR EQUIPMENT WITH A RATED VOLTAGE ABOVE 1 000 V AC AND 1 500 V DC, AND UP TO 2 000 V AC AND 3 000 V DC
A description is not available for this item.
IEC TS 62993
July 1, 2017
Guidance for determination of clearances, creepage distances and requirements for solid insulation for equipment with a rated voltage above 1 000 V AC and 1 500 V DC, and up to 2 000 V AC and 3 000 V DC
IEC TS 62993, which is a Technical Specification, gives guidance to technical committees which deal with equipment having a RATED VOLTAGE of more than 1 000 V AC and up to 2 000 V AC, or a RATED...

References

Advertisement