ISO TS 17902

Wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for gravity drains and sewers

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2016
Status: active
Page Count: 20
ICS Code (External sewage systems): 93.030
ICS Code (Plastics fittings): 23.040.45
ICS Code (Plastics pipes): 23.040.20
scope:

This document specifies the definitions and requirements for wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for underground drains and sewer without pressure.

This document specifies product range, material characteristics, test methods and test parameters, dimension and characteristics of wrap.

This document is applicable to jointing pipes which have external wall thickness greater than 1,4 mm and a diameter up to DN/OD 2000, or DN/ID 2200.

NOTE 1 For dimensions larger than DN/OD 2000, or DN/ID 2200, this document can serve as a general guide regarding appearance, colour, physical and mechanical characteristics as well as performance requirements.

NOTE 2 Such products are intended to be used with pipes made from virgin and reworked materials.

Document History

ISO TS 17902
November 15, 2016
Wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for gravity drains and sewers
This document specifies the definitions and requirements for wrapped electrofoaming joints for polyethylene (PE) piping systems with smooth outer wall for underground drains and sewer without...

References

Advertisement