ISO 18443
Space data and information transfer systems - pace Link Extension - Application Program Interface for Return Channel Frames Service
| Organization: | ISO |
| Publication Date: | 15 November 2016 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This Recommended Practice defines extensions to the SLE API in terms of:
a) the RCF-specific functionality provided by API components;
b) the RCF-specific interfaces provided by API components; and
c) the externally visible behavior associated with the RCF interfaces exported by the components.
It does not specify:
a) individual implementations or products;
b) the internal design of the components; and
c) the technology used for communications.
This Recommended Practice defines only interfaces and behavior that must be provided by implementations supporting the Return Channel Frames service in addition to the specification in reference [3].
PURPOSE
The Recommended Practice Space Link Extension-Applicatio
Reference [3] defines the architecture of the API and the functionality on a generic level, which is independent of specific SLE services and communication technologies. It is thus necessary to add service type-specific specifications in supplemental Recommended Practices. The purpose of this document is to specify extensions to the API needed for support of the Return Channel Frames (RCF) service defined in reference [2].
Document History