ISO 18443
Space data and information transfer systems - pace Link Extension - Application Program Interface for Return Channel Frames Service
| Organization: | ISO |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This International Standard specifies extensions to the API needed for support of the Return Channel Frames (RCF) service defined in Space Link Extension-Return Channel Frames Service Specification, CCSDS 911.2-B-1.
This International Standard defines extensions to the SLE API in terms of:
a) the RCF-specific functionality provided by API components;
b) the RCF-specific interfaces provided by API components; and
c) the externally visible behavior associated with the RCF interfaces exported by the components.
It does not specify:
a) individual implementations or products;
b) the internal design of the components; and
c) the technology used for communications.
This International Standard defines only interfaces and behavior that must be provided by implementations supporting the Return Channel Frames service in addition to the specification in Space Link Extension- Application Program Interface for Transfer Services-Core Specification, CCSDS 914.0-M-1.
The scope and field of application are furthermore detailed in subclause 1.3 of the enclosed CCSDS publication.
Document History