SNZ AS/NZS 5149.4
Refrigerating systems and heat pumps - Safety and environmental requirements Part 4: Operation, maintenance, repair and recovery
Organization: | SNZ |
Publication Date: | 19 October 2016 |
Status: | active |
Page Count: | 32 |
scope:
This part of ISO 5149 specifies requirements for safety and environmental aspects in relation to operation, maintenance and repair of refrigerating systems and the recovery, reuse and disposal of all types of refrigerant, refrigerant oil, heat transfer fluid, refrigerating system and part thereof.
These requirements are intended to minimize risks of injury to persons and damage to property and the environment resulting from improper handling of the refrigerants or from contaminants leading to system breakdown and resultant emission of the refrigerant.
Subclauses 4.1.1, 4.1.2, 4.3, 5.1.1 to 5.1.4, 5.2, 5.3.1, 5.3.3 and 6.6 of this part of ISO 5149 are not applicable to unitary systems having a power cord, being factory sealed, and in conformance with IEC 60335 series.