DIN - LN 668

Aerospace - Bright round steel - Tolerances according to ISO tolerance class h11 - Dimensions, masses; text in German and English

active, Most Current
Organization: DIN
Publication Date: 1 October 2016
Status: active
Page Count: 32
ICS Code (Steels): 49.025.10
scope:

This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in Table 4.

Document History

LN 668
October 1, 2016
Aerospace - Bright round steel - Tolerances according to ISO tolerance class h11 - Dimensions, masses; text in German and English
This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in Table 4.
January 1, 2012
Aerospace - bright round steel - tolerances according to ISO tolerance class h11 - dimensions, masses; text in German and English
This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in clause 4.
December 1, 2001
Aerospace - Bright round steel; Tolerances according to ISO tolerance class h11 - Dimensions, masses
This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in clause 4.

References

Advertisement