DIN - LN 668
Aerospace - bright round steel - tolerances according to ISO tolerance class h11 - dimensions, masses; text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 January 2012 |
| Status: | inactive |
| Page Count: | 31 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in clause 4.
Document History
October 1, 2016
Aerospace - Bright round steel - Tolerances according to ISO tolerance class h11 - Dimensions, masses; text in German and English
This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in Table 4.
LN 668
January 1, 2012
Aerospace - bright round steel - tolerances according to ISO tolerance class h11 - dimensions, masses; text in German and English
This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in clause 4.
December 1, 2001
Aerospace - Bright round steel; Tolerances according to ISO tolerance class h11 - Dimensions, masses
This standard is applicable to bright round steel of 2 mm to 200 mm diameter made from the material specified in clause 4.