DIN - LN 671
Aerospace; bright round steel; tolerances according to ISO tolerance class h9; dimensions, masses
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 August 1987 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Steels): | 49.025.10 |
scope:
Field of application
This standard applies to bright round steel of 3 to 38 mm in diameter made from the material specified in clause 4.
Document History
LN 671
August 1, 1987
Aerospace; bright round steel; tolerances according to ISO tolerance class h9; dimensions, masses
Field of application
This standard applies to bright round steel of 3 to 38 mm in diameter made from the material specified in clause 4.