DIN LN 9372-1

Aerospace; Hinges extruded half hinges and hinges

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 1984
Status: active
Page Count: 4
ICS Code (Other fasteners): 49.030.99
scope:

Field of application

Half hinges may be used for the construction of things of specified lengths, they may also be attached separately to the assemblies to be connected and then joined by means of pins.

assembled hinges shall be used for repair purposes and where it is required by the positional accuracy of the articulated components (or assemblies).

Document History

DIN LN 9372-1
February 1, 1984
Aerospace; Hinges extruded half hinges and hinges
Field of application Half hinges may be used for the construction of things of specified lengths, they may also be attached separately to the assemblies to be connected and then joined by means of...

References

Advertisement