CEN - EN ISO 12006-3
Building construction - Organization of information about construction works - Part 3: Framework for objectoriented information
inactive
| Organization: | CEN |
| Publication Date: | 1 October 2016 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Construction industry in general): | 91.010.01 |
scope:
This part of ISO 12006 specifies a language-independent
It enables classification systems, information models, object models and process models to be referenced from within a common framework
Document History
August 1, 2022
Building construction - Organization of information about construction works - Part 3: Framework for object-oriented information
This document specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works. The model is...
EN ISO 12006-3
October 1, 2016
Building construction - Organization of information about construction works - Part 3: Framework for objectoriented information
This part of ISO 12006 specifies a language-independent information model which can be used for the development of dictionaries used to store or provide information about construction works.
It...