DOD - SMD 5962-06236

MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED VOLTAGE FEEDBACK OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 12 April 2007
Status: inactive
Page Count: 10
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

February 4, 2013
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED VOLTAGE FEEDBACK OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-06236
April 12, 2007
MICROCIRCUIT, LINEAR, LOW NOISE, HIGH SPEED VOLTAGE FEEDBACK OPERATIONAL AMPLIFIERS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement