DS/EN ISO 21028-1

Cryogenic vessels – Toughness requirements for materials at cryogenic temperature – Part 1: Temperatures below -80 °C

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 October 2016
Status: active
Page Count: 20
ICS Code (Cryogenic vessels): 23.020.40
scope:

ISO 21028-1:2016 specifies the toughness requirements of metallic materials for use at a temperature below -80 °C to ensure their suitability for cryogenic vessels. ISO 21028-1:2016 is not applicable to unalloyed steels and cast materials.

Document History

DS/EN ISO 21028-1
October 24, 2016
Cryogenic vessels – Toughness requirements for materials at cryogenic temperature – Part 1: Temperatures below -80 °C
ISO 21028-1:2016 specifies the toughness requirements of metallic materials for use at a temperature below -80 °C to ensure their suitability for cryogenic vessels. ISO 21028-1:2016 is not applicable...
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 1: Temperatures below -80 degrees C (ISO/DIS 21028-1:2015)
This European standard specifies the toughness requirements of metallic materials for use at a temperature below - 80 øC to ensure their suitability for cryogenic vessels. This standard is not...

References

Advertisement