DSF/PREN ISO 21028-1
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 1: Temperatures below -80 degrees C (ISO/DIS 21028-1:2015)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Cryogenic vessels): | 23.020.40 |
scope:
This European standard specifies the toughness requirements of metallic materials for use at a temperature below - 80 øC to ensure their suitability for cryogenic vessels. This standard is not applicable to unalloyed steels and cast materials. This standard is not applicable to cryogenic vessels for liquefied natural gas (LNG).
Document History
October 24, 2016
Cryogenic vessels – Toughness requirements for materials at cryogenic temperature – Part 1: Temperatures below -80 °C
ISO 21028-1:2016 specifies the toughness requirements of metallic materials for use at a temperature below -80 °C to ensure their suitability for cryogenic vessels. ISO 21028-1:2016 is not applicable...
DSF/PREN ISO 21028-1
Cryogenic vessels - Toughness requirements for materials at cryogenic temperature - Part 1: Temperatures below -80 degrees C (ISO/DIS 21028-1:2015)
This European standard specifies the toughness requirements of metallic materials for use at a temperature below - 80 øC to ensure their suitability for cryogenic vessels. This standard is not...