DSF/FPREN 15316-5

Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), M3-7, M8-7

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 51
ICS Code (Central heating systems): 91.140.10
ICS Code (Water heating equipment): 91.140.65
scope:

This European Standard covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This standard does not cover sizing or inspection of such storage systems. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in prEN ISO 52000-1. NOTE 1 - In prCEN ISO/TR 52000 2 the same table can be found, with, for each module, the numbers of the relevant EPB standards and accompanying technical reports that are published or in preparation. NOTE 2 - The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1.

Document History

May 22, 2017
Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7
This European Standard covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This standard does not cover...
Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7
This document covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This document does not cover sizing or...
DSF/FPREN 15316-5
Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), M3-7, M8-7
This European Standard covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This standard does not cover...
Advertisement