DSF/PREN 15316-5

Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7

pending
Organization: DS
Status: pending
Page Count: 51
ICS Code (Central heating systems): 91.140.10
ICS Code (Water heating equipment): 91.140.65
scope:

This document covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This document does not cover sizing or inspection of such storage systems. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000 1. NOTE 1 - In CEN ISO/TR 52000 2, the same table can be found with, for each module, the numbers of the relevant EPB standards and accompanying Technical Reports that are published or in preparation. NOTE 2 - The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1. [title not presented)

Document History

May 22, 2017
Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7
This European Standard covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This standard does not cover...
DSF/PREN 15316-5
Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7
This document covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This document does not cover sizing or...
Energy performance of buildings – Method for calculation of system energy requirements and system efficiencies – Part 5: Space heating and DHW storage systems (not cooling), M3-7, M8-7
This European Standard covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these. This standard does not cover...
Advertisement