DS/EN ISO 8666

Small craft – Principal data (ISO 8666:2016)

inactive
Organization: DS
Publication Date: 13 October 2016
Status: inactive
Page Count: 36
ICS Code (Small craft): 47.080
scope:

ISO 8666:2016 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.

Document History

November 2, 2021
Small craft – Principal data (ISO 8666:2020)
This document establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
November 23, 2020
Small craft – Principal data (ISO 8666:2020)
This document establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
October 8, 2018
Small craft – Principal data (ISO 8666:2016)
ISO 8666:2016 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
DS/EN ISO 8666
October 13, 2016
Small craft – Principal data (ISO 8666:2016)
ISO 8666:2016 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
November 28, 2002
Small craft – Principal data
This standard establishes uniformity of definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up...
Small craft – Principal data (ISO/DIS 8666:2020)
This document establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
Small craft – Principal data (ISO 8666:2016)
ISO 8666:2016 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
Small craft - Principal data (ISO/FDIS 8666:2016)
This International Standard establishes definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up...
Small craft - Principal data (ISO/DIS 8666:2014)
This International Standard establishes definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up...
Advertisement