DS/EN ISO 8666
Small craft – Principal data
inactive
| Organization: | DS |
| Publication Date: | 28 November 2002 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Small craft): | 47.080 |
scope:
This standard establishes uniformity of definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up to 24 m.
Document History
November 2, 2021
Small craft – Principal data (ISO 8666:2020)
This document establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
November 23, 2020
Small craft – Principal data (ISO 8666:2020)
This document establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
October 8, 2018
Small craft – Principal data (ISO 8666:2016)
ISO 8666:2016 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
October 13, 2016
Small craft – Principal data (ISO 8666:2016)
ISO 8666:2016 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
DS/EN ISO 8666
November 28, 2002
Small craft – Principal data
This standard establishes uniformity of definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up...
Small craft – Principal data (ISO/DIS 8666:2020)
This document establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
Small craft – Principal data (ISO 8666:2016)
ISO 8666:2016 establishes definitions of main dimensions and related data and of mass specifications and loading conditions. It applies to small craft having a length of the hull (LH) of up to 24 m.
Small craft - Principal data (ISO/FDIS 8666:2016)
This International Standard establishes definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up...
Small craft - Principal data (ISO/DIS 8666:2014)
This International Standard establishes definitions of main dimensions and related data, and of mass specifications and loading conditions. It applies to small craft having a length of the hull of up...